Semtech Corp. 1A 400V Diode and Rectifier JTX1N5617

Description
D MET 1A FAST 400V HR Product overview: JTX1N5617 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JTX1N5617 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D MET 1A FAST 400V HR Product overview: JTX1N5617 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JTX1N5617 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 400V Diode and Rectifier - 280-JTX1N5617 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 400V Diode and Rectifier
280-JTX1N5617
1A 400V Diode and Rectifier 280-JTX1N5617
D MET 1A FAST 400V HR Product overview: JTX1N5617 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JTX1N5617 can be used for catalog matching and distributor lookup.

D MET 1A FAST 400V HR Product overview: JTX1N5617 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JTX1N5617 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - JTX1N5617 - 876244-JTX1N5617 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JTX1N5617
876244-JTX1N5617
Diodes, Rectifiers - Single - JTX1N5617 876244-JTX1N5617
Manufacturer: Semtech Corporation Win Source Part Number: 876244-JTX1N5617 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: JANTX1N5617S, 600-JTX1N5617, JANTX1N5617, JANTX1N5617S-ND, 2266-JTX1N5617

Manufacturer: Semtech Corporation
Win Source Part Number: 876244-JTX1N5617
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: JANTX1N5617S, 600-JTX1N5617, JANTX1N5617, JANTX1N5617S-ND, 2266-JTX1N5617

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-JTX1N5617 876244-JTX1N5617
Product Name 1A 400V Diode and Rectifier Diodes, Rectifiers - Single - JTX1N5617
Package Bulk
Unlock Full Specs
to access all available technical data