Semtech Corp. 16V Zener 1.5W Semtech JTX1N4470US

Description
16V ZENER 1.5W
Description
16V ZENER 1.5W

Suppliers

Company
Product
Description
Supplier Links
16V Zener 1.5W Semtech - 39AH2638 - Newark, An Avnet Company
Chicago, IL, United States
16V Zener 1.5W Semtech
39AH2638
16V Zener 1.5W Semtech 39AH2638
16V ZENER 1.5W

16V ZENER 1.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 39AH2638
Product Name 16V Zener 1.5W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details