Semtech Corp. T Uni 500W Semtech JANTXV1N6464US

Description
T UNI 500W
Description
T UNI 500W

Suppliers

Company
Product
Description
Supplier Links
T Uni 500W Semtech - 27W6414 - Newark, An Avnet Company
Chicago, IL, United States
T Uni 500W Semtech
27W6414
T Uni 500W Semtech 27W6414
T UNI 500W

T UNI 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6414
Product Name T Uni 500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current Diodes - 1333331 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Low-leakage switching diode - BAS416-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details