Semtech Corp. T Dap Bi 1500W Semtech JANTXV1N6173A

Description
T DAP BI 1500W
Description
T DAP BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Semtech - 27W6404 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Semtech
27W6404
T Dap Bi 1500W Semtech 27W6404
T DAP BI 1500W

T DAP BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6404
Product Name T Dap Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diode, Schottky, 15Ma, 70V, Full Reel; Diode Configuration Nexperia - 27AC0746 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details