Semtech Corp. T Dap Bi 1500W Semtech JANTXV1N6169A

Description
T DAP BI 1500W
Description
T DAP BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Semtech - 27W6388 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Semtech
27W6388
T Dap Bi 1500W Semtech 27W6388
T DAP BI 1500W

T DAP BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6388
Product Name T Dap Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1219539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details