Semtech Corp. T Dap Bi 1500W Semtech JANTXV1N6167A

Description
T DAP BI 1500W
Description
T DAP BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Semtech - 27W6380 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Semtech
27W6380
T Dap Bi 1500W Semtech 27W6380
T DAP BI 1500W

T DAP BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6380
Product Name T Dap Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
RF Diodes - 1PS66SB17,115 - 1002466-1PS66SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - 3 Independent
Tj 150 C (302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details