JANTXV1N6166 -- T MET BI 1500W SEMTECH
Semtech Corp.
T Met Bi 1500W Semtech
JANTXV1N6166
Description
T MET BI 1500W
Description
T MET BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6375 |
|
Product Name
|
T Met Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.9000 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
5 suppliers
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details