Semtech Corp. T Dap Bi 1500W Semtech JANTXV1N6162A

Description
T DAP BI 1500W
Description
T DAP BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Semtech - 27W6360 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Semtech
27W6360
T Dap Bi 1500W Semtech 27W6360
T DAP BI 1500W

T DAP BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6360
Product Name T Dap Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 4367773 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details