JANTXV1N6158A -- T DAP BI 1500W SEMTECH
Semtech Corp.
T Dap Bi 1500W Semtech
JANTXV1N6158A
Description
T DAP BI 1500W
Description
T DAP BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6344 |
|
Product Name
|
T Dap Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
7.2 mA
IR
0.2500 mA
View Details
Diode Type
General Purpose
Tj
-32 to 16 C (-25 to 60 F)
View Details