Semtech Corp. T Met Bi 1500W Semtech JANTXV1N6148

Description
T MET BI 1500W
Description
T MET BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Semtech - 27W6303 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Semtech
27W6303
T Met Bi 1500W Semtech 27W6303
T MET BI 1500W

T MET BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6303
Product Name T Met Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4461 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details