JANTXV1N6147 -- T MET BI 1500W SEMTECH
Semtech Corp.
T Met Bi 1500W Semtech
JANTXV1N6147
Description
T MET BI 1500W
Description
T MET BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6299 |
|
Product Name
|
T Met Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
230 mA
IR
10 mA
View Details