JANTXV1N6139 -- T MET BI 1500W SEMTECH
Semtech Corp.
T Met Bi 1500W Semtech
JANTXV1N6139
Description
T MET BI 1500W
Description
T MET BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6267 |
|
Product Name
|
T Met Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
7.2 mA
IR
0.2500 mA
View Details
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details