JANTXV1N6135AUS -- T MET BI 500W 160V SEMTECH
Semtech Corp.
T Met Bi 500W 160V Semtech
JANTXV1N6135AUS
Description
T MET BI 500W 160V
Description
T MET BI 500W 160V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6253 |
|
Product Name
|
T Met Bi 500W 160V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
48 mA
IR
0.0500 mA
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers
Diode Type
Schottky
Diode Applications
Rectifier; Power Diodes
VR
60 volts
View Details