Semtech Corp. Circuit Protection - TVS - Diodes JANTXV1N6134AUS

Description
Win Source Part Number: 958690-JANTXV1N6134A US Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1N6134A; SA120C; SA100C; SA110CA; JAN1N6133A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JTXV1N6134AUS,600-JT XV1N6134AUS-ND,JANTX V1N6134AUSS,600-JTXV 1N6134AUS,JANTXV1N61 34AUSS-ND,600-JANTXV 1N6134AUS,JANTXV1N61 34AUS Base Product Number: 1N6134
Request a Quote
Description
Win Source Part Number: 958690-JANTXV1N6134A US Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1N6134A; SA120C; SA100C; SA110CA; JAN1N6133A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JTXV1N6134AUS,600-JT XV1N6134AUS-ND,JANTX V1N6134AUSS,600-JTXV 1N6134AUS,JANTXV1N61 34AUSS-ND,600-JANTXV 1N6134AUS,JANTXV1N61 34AUS Base Product Number: 1N6134
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 958690-JANTXV1N6134AUS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958690-JANTXV1N6134AUS
Circuit Protection - TVS - Diodes 958690-JANTXV1N6134AUS
Win Source Part Number: 958690-JANTXV1N6134A US Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1N6134A; SA120C; SA100C; SA110CA; JAN1N6133A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JTXV1N6134AUS,600-JT XV1N6134AUS-ND,JANTX V1N6134AUSS,600-JTXV 1N6134AUS,JANTXV1N61 34AUSS-ND,600-JANTXV 1N6134AUS,JANTXV1N61 34AUS Base Product Number: 1N6134

Win Source Part Number: 958690-JANTXV1N6134AUS
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 1N6134A; SA120C; SA100C; SA110CA; JAN1N6133A;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: JTXV1N6134AUS,600-JTXV1N6134AUS-ND,JANTXV1N6134AUSS,600-JTXV1N6134AUS,JANTXV1N6134AUSS-ND,600-JANTXV1N6134AUS,JANTXV1N6134AUS
Base Product Number: 1N6134

Buy Now
Tvs Bi 500W 142.5V Sm Semtech - 27W6249 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Bi 500W 142.5V Sm Semtech
27W6249
Tvs Bi 500W 142.5V Sm Semtech 27W6249
TVS BI 500W 142.5V SM

TVS BI 500W 142.5V SM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 958690-JANTXV1N6134AUS 27W6249
Product Name Circuit Protection - TVS - Diodes Tvs Bi 500W 142.5V Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA39AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details