Semtech Corp. T Met Bi 500W 130V Semtech JANTXV1N6133AUS

Description
T MET BI 500W 130V
Description
T MET BI 500W 130V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 130V Semtech - 27W6245 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 130V Semtech
27W6245
T Met Bi 500W 130V Semtech 27W6245
T MET BI 500W 130V

T MET BI 500W 130V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6245
Product Name T Met Bi 500W 130V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1221203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details