JANTXV1N6129AUS -- T MET BI 500W 91V SEMTECH
Semtech Corp.
T Met Bi 500W 91V Semtech
JANTXV1N6129AUS
Description
T MET BI 500W 91V
Description
T MET BI 500W 91V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6229 |
|
Product Name
|
T Met Bi 500W 91V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.8900 volts
View Details
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
VF
715 to 0.7150 volts
View Details
10 suppliers
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details