JANTXV1N6129 -- T MET BI 500W 91V SEMTECH
Semtech Corp.
T Met Bi 500W 91V Semtech
JANTXV1N6129
Description
T MET BI 500W 91V
Description
T MET BI 500W 91V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6227 |
|
Product Name
|
T Met Bi 500W 91V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
8.9 mA
IR
0.2500 mA
View Details