JANTXV1N6128 -- T MET BI 500W 82V SEMTECH
Semtech Corp.
T Met Bi 500W 82V Semtech
JANTXV1N6128
Description
T MET BI 500W 82V
Description
T MET BI 500W 82V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6223 |
|
Product Name
|
T Met Bi 500W 82V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
26.4 mA
IR
2 mA
View Details
Diode Type
PIN
Diode Applications
Limiter
View Details
3 suppliers
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details