Semtech Corp. T Met Bi 500W 75V Semtech JANTXV1N6127

Description
T MET BI 500W 75V
Description
T MET BI 500W 75V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 75V Semtech - 27W6219 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 75V Semtech
27W6219
T Met Bi 500W 75V Semtech 27W6219
T MET BI 500W 75V

T MET BI 500W 75V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6219
Product Name T Met Bi 500W 75V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode - 65849803 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
General-purpose Schottky diode - 1PS76SB40-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details