JANTXV1N6126A -- T DAP BI 500W 68V SEMTECH
Semtech Corp.
T Dap Bi 500W 68V Semtech
JANTXV1N6126A
Description
T DAP BI 500W 68V
Description
T DAP BI 500W 68V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6216 |
|
Product Name
|
T Dap Bi 500W 68V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
2.6 volts
IR
0.2500 mA
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
6 suppliers
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details