Semtech Corp. T Met Bi 500W 68V Semtech JANTXV1N6126

Description
T MET BI 500W 68V
Description
T MET BI 500W 68V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 68V Semtech - 27W6215 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 68V Semtech
27W6215
T Met Bi 500W 68V Semtech 27W6215
T MET BI 500W 68V

T MET BI 500W 68V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6215
Product Name T Met Bi 500W 68V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed double diode - BAS28-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details