JANTXV1N6122A -- T DAP BI 500W 47V SEMTECH
Semtech Corp.
T Dap Bi 500W 47V Semtech
JANTXV1N6122A
Description
T DAP BI 500W 47V
Description
T DAP BI 500W 47V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6201 |
|
Product Name
|
T Dap Bi 500W 47V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.55 volts
IR
0.0100 mA
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
4 suppliers