Semtech Corp. T Met Bi 500W 20V Semtech JANTXV1N6113

Description
T MET BI 500W 20V
Description
T MET BI 500W 20V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 20V Semtech - 27W6164 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 20V Semtech
27W6164
T Met Bi 500W 20V Semtech 27W6164
T MET BI 500W 20V

T MET BI 500W 20V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6164
Product Name T Met Bi 500W 20V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.95 volts
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details