Win Source Part Number: 1184159-JANTXV1N6104
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: JANTXV1N6104AUS,600-
Base Product Number: 1N6104
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1184159-JANTXV1N6104AUS | 27W6130 |
| Product Name | Circuit Protection - TVS - Diodes | T Met Bi 500W 8V Sm Semtech |