JANTXV1N6103US -- T MET BI 500W 7.5V SM SEMTECH
Semtech Corp.
T Met Bi 500W 7.5V Sm Semtech
JANTXV1N6103US
Description
T MET BI 500W 7.5V SM
Description
T MET BI 500W 7.5V SM
Suppliers
T Met Bi 500W 7.5V Sm Semtech
27W6127
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6127 |
|
Product Name
|
T Met Bi 500W 7.5V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
60 mA
IR
0.0500 mA
View Details