JANTXV1N6103AUS -- T MET BI 500W 7.5V SM SEMTECH
Semtech Corp.
T Met Bi 500W 7.5V Sm Semtech
JANTXV1N6103AUS
Description
T MET BI 500W 7.5V SM
Description
T MET BI 500W 7.5V SM
Suppliers
T Met Bi 500W 7.5V Sm Semtech
27W6126
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6126 |
|
Product Name
|
T Met Bi 500W 7.5V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
General Purpose; Schottky
Diode Applications
Rectifier; Switching
RoHS Compliant
RoHS
View Details
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
50 volts
View Details