Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTXV1N5811US

Description
Win Source Part Number: 1007974-JANTXV1N5811 US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/477 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Package / Case: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTXV1N5811USS-ND,J TXV1N5811US,JANTXV1N 5811US,600-JTXV1N581 1US,JANTXV1N5811USS, 600-JTXV1N5811US-ND, 600-JANTXV1N5811US Base Product Number: 1N5811
Request a Quote Datasheet
Description
Win Source Part Number: 1007974-JANTXV1N5811 US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/477 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Package / Case: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTXV1N5811USS-ND,J TXV1N5811US,JANTXV1N 5811US,600-JTXV1N581 1US,JANTXV1N5811USS, 600-JTXV1N5811US-ND, 600-JANTXV1N5811US Base Product Number: 1N5811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1007974-JANTXV1N5811US - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1007974-JANTXV1N5811US
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1007974-JANTXV1N5811US
Win Source Part Number: 1007974-JANTXV1N5811 US Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/477 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Capacitance @ Vr, F: 60pF @ 5V, 1MHz Package / Case: SQ-MELF ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: JANTXV1N5811USS-ND,J TXV1N5811US,JANTXV1N 5811US,600-JTXV1N581 1US,JANTXV1N5811USS, 600-JTXV1N5811US-ND, 600-JANTXV1N5811US Base Product Number: 1N5811

Win Source Part Number: 1007974-JANTXV1N5811US
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/477
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Capacitance @ Vr, F: 60pF @ 5V, 1MHz
Package / Case: SQ-MELF
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: JANTXV1N5811USS-ND,JTXV1N5811US,JANTXV1N5811US,600-JTXV1N5811US,JANTXV1N5811USS,600-JTXV1N5811US-ND,600-JANTXV1N5811US
Base Product Number: 1N5811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1007974-JANTXV1N5811US
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 40L15CT-1PBF - 1128602-40L15CT-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details