JANTX1N6474US -- T DAP UNI 1500W 30.5V SM SEMTECH
Semtech Corp.
T Dap Uni 1500W 30.5V Sm Semtech
JANTX1N6474US
Description
T DAP UNI 1500W 30.5V SM
Description
T DAP UNI 1500W 30.5V SM
Suppliers
T Dap Uni 1500W 30.5V Sm Semtech
27W6960
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6960 |
|
Product Name
|
T Dap Uni 1500W 30.5V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier; Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.5500 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details