JANTX1N6471US -- T DAP UNI 1500W 12V SM SEMTECH
Semtech Corp.
T Dap Uni 1500W 12V Sm Semtech
JANTX1N6471US
Description
T DAP UNI 1500W 12V SM
Description
T DAP UNI 1500W 12V SM
Suppliers
T Dap Uni 1500W 12V Sm Semtech
27W6954
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6954 |
|
Product Name
|
T Dap Uni 1500W 12V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
500 mA
VR
3000 volts
View Details
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details