JANTX1N6468 -- T DAP UNI 500W 51.6V SEMTECH
Semtech Corp.
T Dap Uni 500W 51.6V Semtech
JANTX1N6468
Description
T DAP UNI 500W 51.6V
Description
T DAP UNI 500W 51.6V
Suppliers
T Dap Uni 500W 51.6V Semtech
27W6947
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6947 |
|
Product Name
|
T Dap Uni 500W 51.6V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
71 mA
IR
0.0500 mA
View Details