JANTX1N6161US -- VS BI 47V1 1500W HR SM SEMTECH
Semtech Corp.
Vs Bi 47V1 1500W Hr Sm Semtech
JANTX1N6161US
Description
VS BI 47V1 1500W HR SM
Description
VS BI 47V1 1500W HR SM
Suppliers
Vs Bi 47V1 1500W Hr Sm Semtech
27W6884
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6884 |
|
Product Name
|
Vs Bi 47V1 1500W Hr Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
15.6 mA
IR
2 mA
View Details