JANTX1N6161AUS -- T MET BI 1500W 62V SM SEMTECH
Semtech Corp.
T Met Bi 1500W 62V Sm Semtech
JANTX1N6161AUS
Description
T MET BI 1500W 62V SM
Description
T MET BI 1500W 62V SM
Suppliers
T Met Bi 1500W 62V Sm Semtech
27W6883
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6883 |
|
Product Name
|
T Met Bi 1500W 62V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Type
General Purpose
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
9 suppliers