Semtech Corp. T Met Bi 1500W 22.8V Sm Semtech JANTX1N6153AUS

Description
T MET BI 1500W 22.8V SM
Datasheet
Description
T MET BI 1500W 22.8V SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W 22.8V Sm Semtech - 27W6852 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W 22.8V Sm Semtech
27W6852
T Met Bi 1500W 22.8V Sm Semtech 27W6852
T MET BI 1500W 22.8V SM

T MET BI 1500W 22.8V SM

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N6153AUS
Zener Diodes JANTX1N6153AUS
Zener Diodes T MET BI 1500W 22.8V SM

Zener Diodes T MET BI 1500W 22.8V SM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes
Product Number 27W6852 JANTX1N6153AUS
Product Name T Met Bi 1500W 22.8V Sm Semtech Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C36J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details