Semtech Corp. T Met Bi 1500W Semtech JANTX1N6149

Description
T MET BI 1500W
Description
T MET BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Semtech - 27W6834 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Semtech
27W6834
T Met Bi 1500W Semtech 27W6834
T MET BI 1500W

T MET BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6834
Product Name T Met Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diode - 127650628 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details