JANTX1N6140US -- TVS BI 1500W 7.38V SM SEMTECH
Semtech Corp.
Tvs Bi 1500W 7.38V Sm Semtech
JANTX1N6140US
Description
TVS BI 1500W 7.38V SM
Description
TVS BI 1500W 7.38V SM
Suppliers
Tvs Bi 1500W 7.38V Sm Semtech
27W6801
Supplier's Site
Technical Specifications
|
Product Category
|
Transient Voltage Suppressor Diodes (TVS) |
|
Product Number
|
27W6801 |
|
Product Name
|
Tvs Bi 1500W 7.38V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Package
DO-15; DO-204AC (DO-15)
Tj
-55 to 175 C (-67 to 347 F)
View Details
Configuration
Single
RoHS Compliant
RoHS
Package
0603 (1608m)
View Details
Diode Applications
Protector
RoHS Compliant
RoHS
VR
24 volts
View Details
3 suppliers