JANTX1N6138US -- TVS BI 1500W 6.12V SM SEMTECH
Semtech Corp.
Tvs Bi 1500W 6.12V Sm Semtech
JANTX1N6138US
Description
TVS BI 1500W 6.12V SM
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
TVS BI 1500W 6.12V SM
Suppliers
Tvs Bi 1500W 6.12V Sm Semtech
27W6793
Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
JANTX1N6138US
Supplier's Site
Technical Specifications
|
Product Category
|
Transient Voltage Suppressor Diodes (TVS) |
Transient Voltage Suppressor Diodes (TVS) |
|
Product Number
|
27W6793 |
JANTX1N6138US |
|
Product Name
|
Tvs Bi 1500W 6.12V Sm Semtech |
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
|
Package
|
|
Surface Mount
|
Unlock Full Specs
to access all available technical data