Semtech Corp. 500W Surface Mount Semtech JANTX1N6136AUS

Description
500W SURFACE MOUNT
Description
500W SURFACE MOUNT

Suppliers

Company
Product
Description
Supplier Links
500W Surface Mount Semtech - 27W6784 - Newark, An Avnet Company
Chicago, IL, United States
500W Surface Mount Semtech
27W6784
500W Surface Mount Semtech 27W6784
500W SURFACE MOUNT

500W SURFACE MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6784
Product Name 500W Surface Mount Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
RF PIN Diode - SMP1331-087-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details