JANTX1N6135A -- T MET BI 500W 160V SEMTECH
Semtech Corp.
T Met Bi 500W 160V Semtech
JANTX1N6135A
Description
T MET BI 500W 160V
Description
T MET BI 500W 160V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6779 |
|
Product Name
|
T Met Bi 500W 160V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
600 volts
View Details