Semtech Corp. T Met Bi 500W 91V Semtech JANTX1N6129A

Description
T MET BI 500W 91V
Description
T MET BI 500W 91V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 91V Semtech - 27W6755 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 91V Semtech
27W6755
T Met Bi 500W 91V Semtech 27W6755
T MET BI 500W 91V

T MET BI 500W 91V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6755
Product Name T Met Bi 500W 91V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diode - 37871491 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
High-speed switching diode - BAS16GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details