JANTX1N6126 -- T MET BI 500W 51.7V HR SEMTECH
Semtech Corp.
T Met Bi 500W 51.7V Hr Semtech
JANTX1N6126
Description
T MET BI 500W 51.7V HR
Description
T MET BI 500W 51.7V HR
Suppliers
T Met Bi 500W 51.7V Hr Semtech
27W6742
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6742 |
|
Product Name
|
T Met Bi 500W 51.7V Hr Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
143 mA
IR
0.3000 mA
View Details