Semtech Corp. T Met Bi 500W 47V Semtech JANTX1N6122

Description
T MET BI 500W 47V
Description
T MET BI 500W 47V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 47V Semtech - 27W6726 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 47V Semtech
27W6726
T Met Bi 500W 47V Semtech 27W6726
T MET BI 500W 47V

T MET BI 500W 47V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6726
Product Name T Met Bi 500W 47V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes - F25 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details