JANTX1N6119AUS -- T MET BI 500W 36V SM SEMTECH
Semtech Corp.
T Met Bi 500W 36V Sm Semtech
JANTX1N6119AUS
Description
T MET BI 500W 36V SM
Description
T MET BI 500W 36V SM
Suppliers
T Met Bi 500W 36V Sm Semtech
27W6716
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6716 |
|
Product Name
|
T Met Bi 500W 36V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
76 mA
IR
2 mA
View Details
Diode Type
General Purpose
Tj
-32 to 16 C (-25 to 60 F)
View Details