Semtech Corp. T Met Bi 500W 27V Semtech JANTX1N6116AUS

Description
T MET BI 500W 27V
Description
T MET BI 500W 27V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 27V Semtech - 27W6704 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 27V Semtech
27W6704
T Met Bi 500W 27V Semtech 27W6704
T MET BI 500W 27V

T MET BI 500W 27V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6704
Product Name T Met Bi 500W 27V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details