Semtech Corp. T Met Bi 500W 27V Semtech JANTX1N6116

Description
T MET BI 500W 27V
Description
T MET BI 500W 27V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 27V Semtech - 27W6702 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 27V Semtech
27W6702
T Met Bi 500W 27V Semtech 27W6702
T MET BI 500W 27V

T MET BI 500W 27V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6702
Product Name T Met Bi 500W 27V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Ideal Diodes - 1333310P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Low-leakage diode - BAS116LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details