Semtech Corp. T Met Bi 500W 24V Semtech JANTX1N6115

Description
T MET BI 500W 24V
Description
T MET BI 500W 24V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 24V Semtech - 27W6698 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 24V Semtech
27W6698
T Met Bi 500W 24V Semtech 27W6698
T MET BI 500W 24V

T MET BI 500W 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6698
Product Name T Met Bi 500W 24V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details