Semtech Corp. T Met Bi 500W 18V Semtech JANTX1N6112A

Description
T MET BI 500W 18V
Description
T MET BI 500W 18V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 18V Semtech - 27W6687 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 18V Semtech
27W6687
T Met Bi 500W 18V Semtech 27W6687
T MET BI 500W 18V

T MET BI 500W 18V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6687
Product Name T Met Bi 500W 18V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219937 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Diode Configuration Nexperia - 15AC2176 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1 volts
IF 70 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details