JANTX1N6108 -- T MET BI 500W 12V SEMTECH
Semtech Corp.
T Met Bi 500W 12V Semtech
JANTX1N6108
Description
T MET BI 500W 12V
Description
T MET BI 500W 12V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6670 |
|
Product Name
|
T Met Bi 500W 12V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
16 mA
IR
0.2500 mA
View Details
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details