JANTX1N6107US -- T MET BI 500W 11V SM SEMTECH
Semtech Corp.
T Met Bi 500W 11V Sm Semtech
JANTX1N6107US
Description
T MET BI 500W 11V SM
Description
T MET BI 500W 11V SM
Suppliers
T Met Bi 500W 11V Sm Semtech
27W6669
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6669 |
|
Product Name
|
T Met Bi 500W 11V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
40 mA
IR
0.0500 mA
View Details