Semtech Corp. T Met Bi 500W 10V Semtech JANTX1N6106

Description
T MET BI 500W 10V
Description
T MET BI 500W 10V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 10V Semtech - 27W6662 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 10V Semtech
27W6662
T Met Bi 500W 10V Semtech 27W6662
T MET BI 500W 10V

T MET BI 500W 10V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6662
Product Name T Met Bi 500W 10V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
 - BAS21QCZ - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details