Semtech Corp. T Met Bi 500W 8V2 Sm Semtech JANTX1N6104AUS

Description
T MET BI 500W 8V2 SM
Description
T MET BI 500W 8V2 SM

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 8V2 Sm Semtech - 27W6656 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 8V2 Sm Semtech
27W6656
T Met Bi 500W 8V2 Sm Semtech 27W6656
T MET BI 500W 8V2 SM

T MET BI 500W 8V2 SM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6656
Product Name T Met Bi 500W 8V2 Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details